Status: | Production |
---|---|
Series: | LTM4608A |
RoHS: | Compliant |
Prices starting from US$13.30
Complete Standalone Power Supply |
±1.75% Total DC Output Error (–55°C to 125°C) |
2.7V to 5.5V Input Voltage Range |
8A DC, 10A Peak Output Current |
0.6V Up to 5V Output |
Output Voltage Tracking and Margining |
Power Good Tracks Margining |
Multiphase Operation |
Parallel Current Sharing |
On-board Frequency Synchronization |
Spread Spectrum Frequency Modulation |
Overcurrent/Thermal Shutdown Protection |
Current Mode Control/Fast Transient Response |
Selectable Burst Mode® Operation |
Up to 95% Efficiency |
Output Overvoltage Protection |
9mm × 15mm × 2.82mm LGA and 9mm × 15mm × 3.42mm BGA Packages |
L VIN, 8A DC/DC µModule w/ Tr | Analog Devices |
Dc/Dc Pol Converter, Buck, 125Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 125DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 68Pins |
Output Current | 8A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
Switching Frequency | 1.5MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 600mV |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +125°C |
Output Type | Adjustable |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 2.7V |
Voltage Regulator Type | Switch Mode |
Where can I find additional details, specifications and documents for a LTM4608AEV#PBF?
Additional datasheets, footprints and schematics for LTM4608AEV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4608AEV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4608AEV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4608AEV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4608AEV#PBF fall under?
The LTM4608AEV#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4608AEV#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4608AEV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4608AEV#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM4608AEV#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTM4608AEV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4608AEV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4608AEV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4608AEV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.