Status: | Production |
---|---|
Series: | LTM4605 |
RoHS: | Compliant |
Prices starting from US$22.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.94
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$31.38
|
119
in stock
|
Buy Now | |
element14
from US$31.58
|
119
in stock
|
Buy Now | |
Farnell
from US$30.52
|
119
in stock
|
Buy Now | |
Chip One Stop
from US$28.80
|
39
in stock
|
Buy Now | |
Analog Devices
from US$22.13
|
16
in stock
|
Buy Now | |
Richardson RFPD
from US$28.57
|
-
|
Buy Now |
Single Inductor Architecture Allows VIN Above, Below or Equal to VOUT |
Wide VIN Range: 4.5V to 20V |
Wide VOUT Range: 0.8V to 16V |
5A DC Typical (12A DC Typical at Buck Mode) |
High Efficiency Up to 98% |
Current Mode Control |
Power Good Output Signal |
Phase-Lockable Fixed Frequency: 200kHz to 400kHz |
Ultrafast Transient Response |
Current Foldback Protection |
Output Overvoltage Protection |
Small, Low Profile Surface Mount LGA Package (15mm × 15mm × 2.8mm) |
Dc/Dc Pol Converter, Buck-Boost, 85Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK-BOOST, 85DEG C | element14 |
Hi Eff Buck-Boost DC/DC µModul | Analog Devices |
Conv DC-DC Step Up Step Down | RS |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 141Pins |
Output Current | 5A |
Output Voltage Min | 800mV |
Output Voltage Max | 16V |
Switching Frequency | 400kHz |
Topology | Buck-Boost |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 16V |
Adjustable Output Voltage Min | 800mV |
Base Number | 4605 |
Frequency | 400kHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Type | Adjustable |
Output Voltage | 16V |
Primary Input Voltage | 20V |
Supply Voltage Min | 4.5V |
Switch Output Current Isw Max | 10mA |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Buck-Boost |
Where can I find additional details, specifications and documents for a LTM4605EV#PBF?
Additional datasheets, footprints and schematics for LTM4605EV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4605EV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4605EV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4605EV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4605EV#PBF fall under?
The LTM4605EV#PBF is listed under µModule Buck-Boost Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4605EV#PBF when available in the µModule Buck-Boost Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4605EV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4605EV#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM4605EV#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for LTM4605EV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4605EV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4605EV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4605EV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.