Status: | Production |
---|---|
Series: | LTM4604 |
RoHS: | Compliant |
Prices starting from US$10.00
Complete Standalone Power Supply |
Wide Input Voltage Range: 2.375V to 5.5V |
4A DC, 5A Peak Output Current |
0.8V to 5V Output |
Output Voltage Tracking |
±2% Maximum Total DC Output Error |
UltraFast™ Transient Response |
Current Mode Control |
Current Foldback Protection, Parallel/Current Sharing |
Small and Very Low Profile Package: 15mm × 9mm × 2.32mm LGA |
Dc/Dc Pol Conv, Buck, 1.25Mhz, 85Deg C | Newark Electronics |
DC/DC POL CONV, BUCK, 1.25MHZ, 85DEG C | element14 |
L V, 4A DC/DC µModule Reg w/ | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 2.375V |
Input Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 66Pins |
Output Current | 4A |
Output Voltage Min | 800mV |
Output Voltage Max | 5V |
Switching Frequency | 1.25MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Accuracy % | 0.1% |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 800mV |
Base Number | 4604 |
Frequency | 1.25MHz |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 5A |
Output Type | Adjustable |
Output Voltage | 5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 2.375V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTM4604EV#PBF?
Additional datasheets, footprints and schematics for LTM4604EV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4604EV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4604EV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4604EV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4604EV#PBF fall under?
The LTM4604EV#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4604EV#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4604EV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4604EV#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM4604EV#PBF have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for LTM4604EV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4604EV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4604EV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4604EV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.