Status: | Production |
---|---|
Series: | LTM4601AHV |
RoHS: | Compliant |
Complete Switch Mode Power Supply |
Wide Input Voltage Range: 4.5V to 28V |
12A DC Typical, 14A Peak Output Current |
0.6V to 5V Output Voltage |
Output Voltage Tracking and Margining |
Redundant Mounting Pads for Enhanced Solder-Joint Strength |
Parallel Multiple μModule® Regulators for Current Sharing |
Differential Remote Sensing for Precision Regulation |
PLL Frequency Synchronization |
±1.5% Total DC Error |
Current Foldback Protection (Disabled at Start-Up) |
SnPb or RoHS Compliant Finish |
–55°C to 125°C Operating Temperature Range (LTM4601AHVMPV) |
Ultrafast™ Transient Response |
Up to 95% Efficiency at 5VIN, 3.3VOUT |
Programmable Soft-Start |
Output Overvoltage Protection |
Enhanced (15mm × 15mm × 2.82mm) Surface Mount |
LGA and (15mm × 15mm × 3.42mm) BGA Packages |
12A, 28VIN DC/DC µModule Reg | Analog Devices |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | Module |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | BGA |
No. of Pins | 133Pins |
Output Current | 12A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
Switching Frequency | 1.24MHz |
Topology | Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 600mV |
Base Number | 4601 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Output Type | Adjustable |
Output Voltage | 5V |
Primary Input Voltage | 28V |
Where can I find additional details, specifications and documents for a LTM4601AHVMPY#PBF?
Additional datasheets, footprints and schematics for LTM4601AHVMPY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4601AHVMPY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4601AHVMPY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4601AHVMPY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4601AHVMPY#PBF fall under?
The LTM4601AHVMPY#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4601AHVMPY#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4601AHVMPY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4601AHVMPY#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM4601AHVMPY#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTM4601AHVMPY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4601AHVMPY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4601AHVMPY#PBF?
You can fill out our help required form which you can use to request a quote for LTM4601AHVMPY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.