Status: | Production |
---|---|
Series: | LTM4600 |
RoHS: | Unknown |
Prices starting from US$17.30
Complete Switch Mode Power Supply |
Wide Input Voltage Range: 4.5V to 20V |
10A DC, 14A Peak Output Current |
Parallel Two μModule® DC/DC Converters for 20A Output Current |
0.6V to 5V Output Voltage |
1.5% Output Voltage Regulation |
Ultrafast Transient Response |
Current Mode Control |
RoHS Compliant Package |
Up to 92% Efficiency |
Programmable Soft-Start |
Output Overvoltage Protection |
Optional Short-Circuit Shutdown Timer |
Small Footprint, Low Profile (15mm × 15mm × 2.82mm) Surface Mount LGA Package |
10A Hi Eff DC/DC µModule | Analog Devices |
Dc/Dc Pol Converter, Buck, 85Deg C | Newark Electronics |
DC/DC POL CONVERTER, BUCK, 85DEG C | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DC / DC Converter Type | - |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
DC / DC Converter IC Case | LGA |
No. of Pins | 104Pins |
Output Current | 10A |
Output Voltage Min | 600mV |
Output Voltage Max | 5V |
Switching Frequency | 1.7MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Adjustable Output Voltage Max | 5V |
Adjustable Output Voltage Min | 600mV |
Frequency | 850kHz |
IC Generic Number | 4600 |
Operating Temperature Min | -40°C |
Output Current Max | 14A |
Output Type | Adjustable |
Output Voltage | 1.522V |
Primary Input Voltage | 20V |
Supply Voltage Min | 4.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Step Down (Buck) |
Where can I find additional details, specifications and documents for a LTM4600EV#PBF?
Additional datasheets, footprints and schematics for LTM4600EV#PBF are listed on our Part Details page. You can also find images and similar parts to LTM4600EV#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM4600EV#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM4600EV#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM4600EV#PBF fall under?
The LTM4600EV#PBF is listed under µModule Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTM4600EV#PBF when available in the µModule Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM4600EV#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM4600EV#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM4600EV#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTM4600EV#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM4600EV#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM4600EV#PBF?
You can fill out our help required form which you can use to request a quote for LTM4600EV#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.