Status: | Production |
---|---|
Series: | LTM2895 |
RoHS: | Compliant |
Isolated Interface: 6000VRMS for 1 Minute |
CSA (IEC/UL) Approved, File #255632 |
100MHz SPI-Compatible I/O |
Configurable SPI Word-Length: 8 to 32 Bits |
Supports Two Isolated Chip Selects |
Falling Edge Sensitive Low Jitter LOAD |
Three Isolated Control or Multiplexer Signals |
1.71V to 5.5V I/O Voltages |
3V to 5.5V Supply Voltages |
High Common Mode Transient Immunity |
15mm × 6.25mm BGA Package |
100MHz Iso DAC SPI Serial Int | Analog Devices |
CONVERTER - DAC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 6 Channel |
---|---|
Propagation Delay | 80ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | BGA |
No. of Pins | 36Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM2895IY#PBF?
Additional datasheets, footprints and schematics for LTM2895IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM2895IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM2895IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM2895IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM2895IY#PBF fall under?
The LTM2895IY#PBF is listed under SPI Isolators.
Can I view similar or alternative parts?
You can view similar parts to LTM2895IY#PBF when available in the SPI Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM2895IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM2895IY#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM2895IY#PBF have stock available?
Authorised distributors including Analog Devices, Richardson RFPD and Farnell have stock available or on a lead time for LTM2895IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM2895IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM2895IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM2895IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.