Status: | Production |
---|---|
Series: | LTM2887 |
RoHS: | Compliant |
6-Channel Logic Isolator: 2500VRMS for 1 Minute |
UL-CSA Recognized File #E151738 |
Isolated DC Power: |
1.8V to 5V Logic Supply at Up to 100mA |
0.6V to 5V Auxiliary Supply at Up to 100mA |
No External Components Required |
SPI/Digital (LTM2887-S) or I2C (LTM2887-I) Options |
High Common Mode Transient Immunity: 30kV/μs |
High Speed Operation: |
10MHz Digital Isolation |
4MHz/8MHz SPI Isolation |
400kHz I2C Isolation |
3.3V (LTM2887-3) or 5V (LTM2887-5) Operation |
1.62V to 5.5V (LTM3886-S) or 3V to 5.5V (LTM2886-I) Logic Supply |
±10kV ESD HBM Across the Isolation Barrier |
Maximum Continuous Working Voltage: 560VPEAK |
Low Current Shutdown Mode (<10μA) |
Low Profile 15mm × 11.25mm × 3.42mm BGA Package |
DIGITAL ISOLATOR | Richardson RFPD |
SPI/Dig or I2C µModule Isolato | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 6 Channel |
---|---|
Propagation Delay | 300ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Interface Case Style | BGA |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTM2887IY-3I#PBF?
Additional datasheets, footprints and schematics for LTM2887IY-3I#PBF are listed on our Part Details page. You can also find images and similar parts to LTM2887IY-3I#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM2887IY-3I#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM2887IY-3I#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM2887IY-3I#PBF fall under?
The LTM2887IY-3I#PBF is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to LTM2887IY-3I#PBF when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM2887IY-3I#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM2887IY-3I#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM2887IY-3I#PBF have stock available?
Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for LTM2887IY-3I#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM2887IY-3I#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM2887IY-3I#PBF?
You can fill out our help required form which you can use to request a quote for LTM2887IY-3I#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.