Status: | Production |
---|---|
Series: | LTM2884 |
RoHS: | Unknown |
LTM2884: 2500VRMS for 1 Minute |
LTM2884(a): 3000VRMS for 1 Minute |
LTM2884: UL Recognized File #E151738 |
LTM2884(a): CSA Recognized File #255632 |
USB 2.0 Full Speed and Low Speed Compatible |
Integrated Isolated DC/DC Converter, External or Bus Powered |
Auto-Configuration of Bus Speed |
2.5W (500mA at 5V) Output Power from External Input Supply (VCC = 8.6V to 16.5V) |
1W (200mA at 5V) Output Power from USB Bus Supply (VBUS) |
3.3V LDO Output Supply Signal References VLO, VLO2 |
High Common Mode Transient Immunity: 30kV/μs |
ESD: ±15kV HBM on USB Interface Pins |
15mm × 15mm × 5mm Surface Mount BGA Package |
Isolated Usb Transceiver, 12Mbps, Bga | Newark Electronics |
ISOLATED USB TRANSCEIVER, 12MBPS, BGA | element14 |
Iso USB Tran w/ Iso Pwr | Analog Devices |
DIGITAL ISOLATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | Isolated USB Transceiver |
---|---|
USB Standard | USB 2.0 |
Supply Voltage Min | 4.4V |
Supply Voltage Max | 16.5V |
Interface Case Style | BGA |
No. of Pins | 44Pins |
Data Rate | 12Mbps |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 4 - 72 hours |
SVHC | No SVHC (15-Jan-2018) |
USB Type | Transceiver |
Where can I find additional details, specifications and documents for a LTM2884IY#PBF?
Additional datasheets, footprints and schematics for LTM2884IY#PBF are listed on our Part Details page. You can also find images and similar parts to LTM2884IY#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM2884IY#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM2884IY#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM2884IY#PBF fall under?
The LTM2884IY#PBF is listed under USB Isolators.
Can I view similar or alternative parts?
You can view similar parts to LTM2884IY#PBF when available in the USB Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM2884IY#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM2884IY#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTM2884IY#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for LTM2884IY#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM2884IY#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM2884IY#PBF?
You can fill out our help required form which you can use to request a quote for LTM2884IY#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.