Status: | Production |
---|---|
Series: | LTM2882 |
RoHS: | Compliant |
RS232 Transceiver: 2500VRMS for 1 Minute |
UL-CSA Recognized File #E151738 |
CSA Component Acceptance Notice 5A |
Isolated DC Power: 5V at Up to 200mA |
No External Components Required |
1.62V to 5.5V Logic Supply for Flexible Digital Interfacing |
High Speed Operation |
1Mbps for 250pF/3kΩ Load |
250kbps for 1nF/3kΩ Load |
100kbps for 2.5nF/3kΩ TIA/EIA-232-F Load |
3.3V (LTM2882-3) or 5V (LTM2882-5) Operation |
No Damage or Latchup to ±10kV HBM ESD on Isolated RS232 Interface or Across Isolation Barrier |
High Common Mode Transient Immunity: 30kV/μs |
Maximum Continuous Working Voltage: 560VPEAK |
True RS232 Compliant Output Levels |
15mm × 11.25mm BGA and LGA Packages |
2x Iso RS232 uM Tran + Pwr | Analog Devices |
Transceiver, Rs232, 2Tx, 2Rx | Newark Electronics |
TRANSCEIVER, RS232, 2TX, 2RX | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | BGA |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
IC Generic Number | LTM2882-5 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 2882 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.5V to 5.5V |
Where can I find additional details, specifications and documents for a LTM2882IY-5#PBF?
Additional datasheets, footprints and schematics for LTM2882IY-5#PBF are listed on our Part Details page. You can also find images and similar parts to LTM2882IY-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM2882IY-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM2882IY-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM2882IY-5#PBF fall under?
The LTM2882IY-5#PBF is listed under Isolated RS-232.
Can I view similar or alternative parts?
You can view similar parts to LTM2882IY-5#PBF when available in the Isolated RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM2882IY-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM2882IY-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM2882IY-5#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTM2882IY-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM2882IY-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM2882IY-5#PBF?
You can fill out our help required form which you can use to request a quote for LTM2882IY-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.