Status: | Production |
---|---|
Series: | LTM2881 |
RoHS: | Compliant |
Prices starting from US$11.74
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$11.74
|
296
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
119
in stock
|
Buy Now | |
Micros
from US$21.52
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$18.76
|
-
|
Buy Now | |
element14
from US$17.25
|
-
|
Buy Now | |
Richardson RFPD
from US$15.16
|
-
|
Buy Now | |
Farnell
from US$15.78
|
-
|
Buy Now |
RS485/RS422 Transceiver: 2500VRMS for 1 Minute |
UL-CSA Recognized File #E151738 |
CSA Component Acceptance Notice 5A |
Isolated DC Power: 5V at Up to 200mA |
No External Components Required |
20Mbps or Low EMI 250kbps Data Rate |
High ESD: ±15kV HBM on Transceiver Interface |
High Common Mode Transient Immunity: 30kV/μs |
Integrated Selectable 120Ω Termination |
3.3V (LTM2881-3) or 5.0V (LTM2881-5) Operation |
1.62V to 5.5V Logic Supply Pin for Flexible Digital Interface |
Maximum Continuous Working Voltage: 560VPEAK |
High Input Impedance Failsafe RS485 Receiver |
Current Limited Drivers and Thermal Shutdown |
Compatible with TIA/EIA-485-A and PROFIBUS |
High Impedance Output During Internal Fault Condition |
Low Current Shutdown Mode (< 10μA) |
General Purpose CMOS Isolated Channel |
15mm × 11.25mm BGA and LGA Packages |
Complete Iso RS485/RS422 µModu | Analog Devices |
Transceiver, Rs422, Rs485, 1Tx, 1Rx | Newark Electronics |
TRANSCEIVER, RS422, RS485, 1TX, 1RX | element14 |
DIGITAL ISOLATOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS422 / RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | LGA |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
IC Generic Number | LTM2881-3 |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
RS-485/RS-422 Single Transceiver/Receiver | Micros |
Where can I find additional details, specifications and documents for a LTM2881IV-3#PBF?
Additional datasheets, footprints and schematics for LTM2881IV-3#PBF are listed on our Part Details page. You can also find images and similar parts to LTM2881IV-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTM2881IV-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTM2881IV-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTM2881IV-3#PBF fall under?
The LTM2881IV-3#PBF is listed under Isolated RS-485.
Can I view similar or alternative parts?
You can view similar parts to LTM2881IV-3#PBF when available in the Isolated RS-485 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTM2881IV-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTM2881IV-3#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTM2881IV-3#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Micros, Newark Electronics and element14 have stock available or on a lead time for LTM2881IV-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTM2881IV-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTM2881IV-3#PBF?
You can fill out our help required form which you can use to request a quote for LTM2881IV-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.