Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 12mA |
Forward Voltage | 12V |
Wavelength Typ | 625nm |
Luminous Intensity | 4.5cd |
Viewing Angle | 16° |
Lens Shape | Round |
Status: | Unknown |
---|---|
Series: | LTH5MM12V Series |
RoHS: | Unknown |
LED Colour | Yellow |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 12mA |
Forward Voltage | 12V |
Wavelength Typ | 625nm |
Luminous Intensity | 4.5cd |
Viewing Angle | 16° |
Lens Shape | Round |
Product Range | LTH5MM12V Series |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Bulb Size | T-1 3/4 (5mm) |
Led, 5Mm, Yellow, 4.5Cd, 625Nm | Newark Electronics |
LED, 5MM, YELLOW, 4.5CD, 625NM | Farnell |
Where can I find additional details, specifications and documents for a LTH5MM12VFR4700?
Additional datasheets, footprints and schematics for LTH5MM12VFR4700 are listed on our Part Details page. You can also find images and similar parts to LTH5MM12VFR4700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTH5MM12VFR4700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTH5MM12VFR4700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTH5MM12VFR4700 fall under?
The LTH5MM12VFR4700 is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to LTH5MM12VFR4700 when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTH5MM12VFR4700 you can contact the distributor directly for product support, shipping queries etc.
Is the LTH5MM12VFR4700 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTH5MM12VFR4700 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTH5MM12VFR4700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTH5MM12VFR4700 often in real-time on the comparison pages.
What if I can't find stock of LTH5MM12VFR4700?
You can fill out our help required form which you can use to request a quote for LTH5MM12VFR4700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.