Status: | Unknown |
---|---|
Series: | Soldering Tips LT Series |
RoHS: | Unknown |
Tip / Nozzle Width | 1.2mm |
---|---|
Tip / Nozzle Style | 45° Round |
For Use With | WP80 WSP80 MPR80 FE 75 TCP Soldering Irons |
Product Range | Soldering Tips LT Series |
SVHC | No SVHC (17-Dec-2015) |
TIP, SOLDERING IRON, ROUND, BENT, 1.2MM | element14 |
Tip, Soldering Iron, Round, Bent, 1.2Mm | Newark Electronics |
Weller Soldering Tip LT Bevelled, Round 13.5mm 1.2mm | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a LT F.?
Additional datasheets, footprints and schematics for LT F. are listed on our Part Details page. You can also find images and similar parts to LT F. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT F. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT F. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT F. fall under?
The LT F. is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Irons.
Can I view similar or alternative parts?
You can view similar parts to LT F. when available in the Soldering Irons range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT F. you can contact the distributor directly for product support, shipping queries etc.
Is the LT F. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT F. have stock available?
Authorised distributors including element14, Newark Electronics, Farnell and Distrelec have stock available or on a lead time for LT F..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT F. often in real-time on the comparison pages.
What if I can't find stock of LT F.?
You can fill out our help required form which you can use to request a quote for LT F. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.