Status: | Production |
---|---|
Series: | LTC7851 |
RoHS: | Compliant |
Operates with Power Blocks, DrMOS or External Gate Drivers and MOSFETs |
Voltage Mode Control with Accurate Current Sharing |
±0.75% 0.6V Voltage Reference |
Quad Differential Output Voltage Sense Amplifiers |
Multiphase Capability |
Phase-Lockable Fixed Frequency 250kHz to 2.25MHz |
Lossless Current Sensing Using Inductor DCR or Precision Current Sensing with Sense Resistor or DrMOS with Integrated Current Sensing |
VCC Range: 3V to 5.5V |
VOUT Range: 0.6V to VCC – 0.5V |
Power Good Output Voltage Monitor |
Output Voltage Tracking Capability with Soft-Start |
Available in 58-Lead 5mm × 9mm QFN Package |
4x Out, MP Buck V Mode DC/DC C | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 4 Output, 4Outputs |
Duty Cycle (%) | 91.5% |
Controller IC Case Style | QFN |
No. of Pins | 58Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC7851EUHH-1#PBF?
Additional datasheets, footprints and schematics for LTC7851EUHH-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC7851EUHH-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC7851EUHH-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC7851EUHH-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC7851EUHH-1#PBF fall under?
The LTC7851EUHH-1#PBF is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC7851EUHH-1#PBF when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC7851EUHH-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC7851EUHH-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC7851EUHH-1#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC7851EUHH-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC7851EUHH-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC7851EUHH-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC7851EUHH-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.