Status: | Production |
---|---|
Series: | LTC7813 |
RoHS: | Compliant |
L IQ, 60V Sync Boost+Buck Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 60V |
No. of Outputs | 2 Output |
Duty Cycle (%) | 100% |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Switching Frequency | 850kHz |
Topology | Synchronous Boost Synchronous Buck |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC7813HUH#PBF?
Additional datasheets, footprints and schematics for LTC7813HUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC7813HUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC7813HUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC7813HUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC7813HUH#PBF fall under?
The LTC7813HUH#PBF is listed under Multitopology DC/DC.
Can I view similar or alternative parts?
You can view similar parts to LTC7813HUH#PBF when available in the Multitopology DC/DC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC7813HUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC7813HUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC7813HUH#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC7813HUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC7813HUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC7813HUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC7813HUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.