Status: | Production |
---|---|
Series: | LTC7103 |
RoHS: | Compliant |
Wide VIN Range: 4.4V to 105V (110V Abs Max) |
Ultralow EMI/EMC Emissions: CISPR 25 Compliant |
2µA IQ When Regulating 48VIN to 3.3VOUT |
Fast and Accurate Output Current Programming and Monitoring with No External RSENSE |
Brick Wall Current Limit |
Low Minimum On-Time: 40ns |
Wide VOUT Range: 1V to VIN |
100% Maximum Duty Cycle Operation |
Programmable Fixed Frequency: 200kHz to 2MHz |
Eight, Pin-Selectable Fixed (1.2V to 15V) or Adjustable Output Voltages |
Selectable Pulse-Skipping or Low Ripple Burst Mode® Operation at Light Loads |
PLL Synchronization to External Clock |
EXTVCC LDO Powers Chip from VOUT = 3.3V to 40V |
OPTI-LOOP® or Fixed Internal Compensation |
Input and Output Overvoltage Protection |
Thermally Enhanced (5mm × 6mm) QFN Package |
105V, 2.3A L EMI Sync Buck Reg | Analog Devices |
Dc/Dc Conv, Sync Buck, 2Mhz, 150Deg C | Newark Electronics |
DC/DC CONV, SYNC BUCK, 2MHZ, 150DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 105V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | QFN |
No. of Pins | 36Pins |
Output Current | 2.3A |
Output Voltage Min | 1V |
Output Voltage Max | 105V |
Switching Frequency | 2MHz |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC7103HUHE#PBF?
Additional datasheets, footprints and schematics for LTC7103HUHE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC7103HUHE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC7103HUHE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC7103HUHE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC7103HUHE#PBF fall under?
The LTC7103HUHE#PBF is listed under Micropower Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to LTC7103HUHE#PBF when available in the Micropower Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC7103HUHE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC7103HUHE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC7103HUHE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC7103HUHE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC7103HUHE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC7103HUHE#PBF?
You can fill out our help required form which you can use to request a quote for LTC7103HUHE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.