Status: | Production |
---|---|
Series: | LTC7004 |
RoHS: | Compliant |
Wide Operating VIN : Up to 60V |
1Ω Pull-Down, 2.2Ω Pull-Up for Fast Turn-On and Turn-Off Times with 35ns Propagation Delays |
Internal Charge Pump for 100% Duty Cycle |
Adjustable Turn-On Slew Rate |
Gate Driver Supply from 3.5V to 15V |
Adjustable VIN Overvoltage Lockout |
Adjustable Driver Supply VCC Undervoltage Lockout |
CMOS Compatible Input |
Thermally Enhanced, High Voltage Capable 10-Lead MSOP Package |
AEC-Q100 Qualified for Automotive Applications |
Fast 60V Hi Side NMOS Static S | Analog Devices |
Gate Driver, 1Channel, Mosfet, Msop | Newark Electronics |
GATE DRIVER, 1CHANNEL, MOSFET, MSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 15V |
Driver Case Style | MSOP |
No. of Pins | 10Pins |
Input Delay | 35ns |
Output Delay | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC7004HMSE#PBF?
Additional datasheets, footprints and schematics for LTC7004HMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC7004HMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC7004HMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC7004HMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC7004HMSE#PBF fall under?
The LTC7004HMSE#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC7004HMSE#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC7004HMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC7004HMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC7004HMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC7004HMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC7004HMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC7004HMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC7004HMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.