Status: | Production |
---|---|
Series: | LTC7003 |
RoHS: | Compliant |
Wide Operating VIN: 3.5V to 60V |
1Ω Pull-Down, 2.2Ω Pull-Up for Fast Turn-On and Turn-Off Times with 35ns Propagation Delays |
Internal Charge Pump for 100% Duty Cycle |
Short-Circuit Protected |
Adjustable Current Trip Threshold |
Current Monitor Output |
Automatic Restart Timer |
Open-Drain Fault Flag |
Adjustable Turn-On Slew Rate |
Gate Driver Supply from 3.5V to 15V |
Adjustable VIN Undervoltage and Overvoltage Lockouts |
Adjustable Driver Supply VCC Undervoltage Lockout |
Low Shutdown Current: 1µA |
CMOS Compatible Input |
Thermally Enhanced, High Voltage Capable 16-Lead MSOP Package |
AEC-Q100 Qualified for Automotive Applications |
Fast 60V Protected Hi Side NMO | Analog Devices |
Gate Driver, 1Channel, Mosfet, Msop | Newark Electronics |
GATE DRIVER, 1CHANNEL, MOSFET, MSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | - |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 15V |
Driver Case Style | MSOP |
No. of Pins | 16Pins |
Input Delay | 35ns |
Output Delay | 35ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC7003EMSE#PBF?
Additional datasheets, footprints and schematics for LTC7003EMSE#PBF are listed on our Part Details page. You can also find images and similar parts to LTC7003EMSE#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC7003EMSE#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC7003EMSE#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC7003EMSE#PBF fall under?
The LTC7003EMSE#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC7003EMSE#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC7003EMSE#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC7003EMSE#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC7003EMSE#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC7003EMSE#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC7003EMSE#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC7003EMSE#PBF?
You can fill out our help required form which you can use to request a quote for LTC7003EMSE#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.