Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 11MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 2.7V to 11V |
Amplifier Case Style | TSOT-23 |
No. of Pins | 8Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 2.7V to 11V |
Operating Temperature Range | -40°C to +85°C |
Rail To Rail I/O Type | Rail-Rail I/O |
Where can I find additional details, specifications and documents for a LTC6910-2ITS8#PBF?
Additional datasheets, footprints and schematics for LTC6910-2ITS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6910-2ITS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6910-2ITS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6910-2ITS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6910-2ITS8#PBF fall under?
The LTC6910-2ITS8#PBF is listed under Semiconductors - ICs > Amplifiers & Comparators > Programmable Gain Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LTC6910-2ITS8#PBF when available in the Programmable Gain Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6910-2ITS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6910-2ITS8#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC6910-2ITS8#PBF have stock available?
There is no stock from authorised distributors for LTC6910-2ITS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6910-2ITS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6910-2ITS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC6910-2ITS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.