Status: | Production |
---|---|
Series: | LTC6655 |
RoHS: | Compliant |
Prices starting from US$8.83
Low Noise: |
0.25ppmP-P (0.1Hz to 10Hz) 625nVP-P for the LTC6655-2.5 |
0.21ppmRMS (10Hz to 1kHz) for the LTC6655LN CNR = 100µF |
Low Drift: 2ppm/°C Max |
High Accuracy: ±0.025% Max |
No Humidity Sensitivity (LS8 Package) |
Thermal Hysteresis (LS8): 30ppm (–40°C to 85°C) |
Long-Term Drift (LS8): 20ppm/√kHr |
100% Tested at –40°C, 25°C and 125°C |
Load Regulation: <10ppm/mA |
Sinks and Sources Current: ±5mA |
Low Dropout: 500mV |
Maximum Supply Voltage: 13.2V |
Low Power Shutdown: <20µA Max |
Available Output Voltages: 1.25V, 2.048V, 2.5V, 3V, 3.3V, 4.096V, 5V |
Available in an 8-Lead MSOP and High Stability Hermetic 5mm × 5mm LS8 Packages |
Volt Ref, 5V, Msop-8, -40 To 125Deg C | Newark Electronics |
VOLTAGE REFERENCE, 5V, -40 TO 125DEG C | element14 |
0.25ppm N, L Drift Prec Refs | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LTC6655 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LTC6655 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.025% |
Temperature Coefficient | ± 1ppm/°C |
Voltage Reference Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 6655 |
Input Voltage | 5.5V to 13.2V |
Input Voltage Max | 13.2V |
Input Voltage Min | 5.5V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.03% |
Reference Voltage Tolerance | 1.25mV |
Reference Volts | 5V |
Topology | Series |
Linear Technology Voltage Reference 5V 0.025% MSOP | Distrelec |
Where can I find additional details, specifications and documents for a LTC6655BHMS8-5#PBF?
Additional datasheets, footprints and schematics for LTC6655BHMS8-5#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6655BHMS8-5#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6655BHMS8-5#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6655BHMS8-5#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6655BHMS8-5#PBF fall under?
The LTC6655BHMS8-5#PBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LTC6655BHMS8-5#PBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6655BHMS8-5#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6655BHMS8-5#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6655BHMS8-5#PBF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Distrelec have stock available or on a lead time for LTC6655BHMS8-5#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6655BHMS8-5#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6655BHMS8-5#PBF?
You can fill out our help required form which you can use to request a quote for LTC6655BHMS8-5#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.