Status: | Production |
---|---|
Series: | LTC6652 |
RoHS: | Compliant |
Low Drift: |
A-Grade 5ppm/°C Max |
B-Grade 10ppm/°C Max (MSOP8) |
B-Grade 8ppm/°C Max (LS8) |
High Accuracy: |
A-Grade ±0.05% Max |
B-Grade ±0.1% Max |
Low Noise: 2.1ppmP-P (0.1Hz to 10Hz) |
100% Tested at –40°C, 25°C and 125°C |
Sinks and Sources Current: ±5mA |
Low Power Shutdown: <2μA Maximum |
Thermal Hysteresis (LS8): 45ppm (–40°C to 125°C) |
Long-Term Drift (LS8): 20ppm/√kHr |
Low Dropout: 300mV |
Available Output Voltage Options: 1.25V, 2.048V, 2.5V, 3V, 3.3V, 4.096V, 5V |
8-Lead MSOP and 5mm × 5mm Surface Mount Hermetic Packages |
Prec L Drift L N Bufed Ref | Analog Devices |
VOLT REF, 3V, MSOP-8, -40 TO 125DEG C | element14 |
Volt Ref, 3V, Msop-8, -40 To 125Deg C | Newark Electronics |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | LTC6652 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | LTC6652 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 4ppm/°C |
Voltage Reference Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 2.6V to 13.2V |
Input Voltage Max | 13.2V |
Input Voltage Min | 2.6V |
Operating Temperature Range | -40°C to +125°C |
Reference Volts | 3V |
Topology | Series |
Where can I find additional details, specifications and documents for a LTC6652BHMS8-3#PBF?
Additional datasheets, footprints and schematics for LTC6652BHMS8-3#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6652BHMS8-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6652BHMS8-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6652BHMS8-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6652BHMS8-3#PBF fall under?
The LTC6652BHMS8-3#PBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LTC6652BHMS8-3#PBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6652BHMS8-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6652BHMS8-3#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6652BHMS8-3#PBF have stock available?
Authorised distributors including Analog Devices, element14, Farnell, Newark Electronics and Richardson RFPD have stock available or on a lead time for LTC6652BHMS8-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6652BHMS8-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6652BHMS8-3#PBF?
You can fill out our help required form which you can use to request a quote for LTC6652BHMS8-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.