Status: | Production |
---|---|
Series: | LTC660 |
RoHS: | Compliant |
Prices starting from US$4.89
Simple Conversion of 5V to -5V Supply |
Output Drive: 100mA |
ROUT: 6.5Ω (0.65V Loss at 100mA) |
Boost Pin (Pin 1) for Higher Switching Frequency |
Inverting and Doubling Modes |
Minimum Open Circuit Voltage Conversion Efficiency: 99% |
Typical Power Conversion Efficiency with a 100mA Load: 88% |
Easy to Use |
100mA CMOS V Conv | Analog Devices |
Dc/Dc Charge Pump Conv, Inv, Adj | Newark Electronics |
DC/DC CHARGE PUMP CONV, INV, ADJ | element14 |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.5V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOIC |
No. of Pins | 8Pins |
Output Current | 100mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.5V |
Topology | Inverting |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 660 |
Frequency | 80kHz |
IC Temperature Range | Commercial |
No. of Outputs | 1Outputs |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 0.1A |
Output Voltage | -5.5V |
Output Voltage Max | -1.5V |
Output Voltage Min | -5.5V |
Primary Input Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 1.5V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Switched Capacitor |
Voltage Vcc | 6V |
Where can I find additional details, specifications and documents for a LTC660CS8#PBF?
Additional datasheets, footprints and schematics for LTC660CS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC660CS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC660CS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC660CS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC660CS8#PBF fall under?
The LTC660CS8#PBF is listed under Unregulated Doubling/Inverting Charge Pumps.
Can I view similar or alternative parts?
You can view similar parts to LTC660CS8#PBF when available in the Unregulated Doubling/Inverting Charge Pumps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC660CS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC660CS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC660CS8#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for LTC660CS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC660CS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC660CS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC660CS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.