Status: | Production |
---|---|
Series: | LTC6603 |
RoHS: | Compliant |
Guaranteed Phase and Gain Matching Specs |
Programmable BW Up to 2.5MHz |
Programmable Gain (0dB/6dB/12dB/24dB) |
9th Order Linear Phase Response |
Differential, Rail-to-Rail Inputs and Outputs |
Low Noise: –145dBm/Hz (Input Referred) |
Low Distortion: –75dBc at 200kHz |
Simple Pin Programming or SPI Interface |
Set the Max Speed/Power with an External R |
Operates from 2.7V to 3.6V |
Input Range from 0V to 5.5V |
4mm × 4mm QFN Package |
2x Adj Lpass Filt | Analog Devices |
Filter, Lowpass, 2.5Mhz, Qfn-24 | Newark Electronics |
FILTER, LOWPASS, 2.5MHZ, QFN-24 | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Lowpass |
---|---|
Filter Order | 9th |
No. of Filters | 2 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Filter IC Case Style | QFN |
No. of Pins | 24Pins |
Cutoff Frequency | 2.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC6603IUF#PBF?
Additional datasheets, footprints and schematics for LTC6603IUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6603IUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6603IUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6603IUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6603IUF#PBF fall under?
The LTC6603IUF#PBF is listed under Wideband Active Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC6603IUF#PBF when available in the Wideband Active Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6603IUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6603IUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6603IUF#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC6603IUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6603IUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6603IUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC6603IUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.