Status: | Production |
---|---|
Series: | LTC6602 |
RoHS: | Compliant |
Prices starting from US$8.24
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$8.24
|
21
in stock
|
Buy Now |
Matched Dual Filter/Driver, Ideal for RFID Readers |
Guaranteed Phase Matching to Within 2 Degrees |
Guaranteed Gain Matching to Within 0.2dB |
Configurable as Lowpass or Bandpass: |
Programmable 5th Order Lowpass: 42kHz to 900kHz |
Programmable 4th Order Highpass: 4.2kHz to 90kHz |
Programmable Gain: 1×, 4×, 16×, 32× |
Simple Pin Programming or SPI Interface |
Low Noise: –145dBm/Hz (Input Referred) |
Low Distortion: –75dBc at 200kHz |
Differential, Rail-to-Rail Inputs and Outputs |
Input Range Extends from 0V to 5V |
Low Voltage Operation: 2.7V to 3.6V |
Shutdown Mode |
4mm × 4mm QFN Package |
2x Matched, Hi Freq B&pass/Lpa | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Filter Type | Bandpass / Lowpass |
---|---|
Filter Order | 5th |
No. of Filters | 2 |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 3.6V |
Filter IC Case Style | QFN |
No. of Pins | 24Pins |
Cutoff Frequency | 900kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC6602CUF#PBF?
Additional datasheets, footprints and schematics for LTC6602CUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6602CUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6602CUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6602CUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6602CUF#PBF fall under?
The LTC6602CUF#PBF is listed under Wideband Active Filters.
Can I view similar or alternative parts?
You can view similar parts to LTC6602CUF#PBF when available in the Wideband Active Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6602CUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6602CUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6602CUF#PBF have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for LTC6602CUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6602CUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6602CUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC6602CUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.