Status: | Production |
---|---|
Series: | LTC6412 |
RoHS: | Compliant |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$6.14
|
1,369
in stock
|
Buy Now |
800MHz –3dB Small-Signal Bandwidth |
Continuously-Adjustable Gain Control |
–14dB to +17dB Linear-in-dB Gain Range |
35dBm OIP3 at 240MHz Across All Gain Settings |
10dB Noise Figure at Maximum Gain |
(IIP3 – NF) = +8dBm at 240MHz Across All Gains |
2.7nV/√Hz Input Referred Noise |
Differential Inputs and Outputs |
50Ω Input Impedance Across all Gains |
Single Supply Operation from 3V to 3.6V |
110mA Supply Current |
4mm × 4mm × 0.75mm 24-Pin QFN Package |
800MHz, 31dB Rng Analog-Contro | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 1Channels |
---|---|
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
Bandwidth | 800MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Supply Voltage Range | 3V to 3.6V |
Amplifier Case Style | QFN |
No. of Pins | 24Pins |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Amplifer Supply Voltage | 3V to 3.6V |
Where can I find additional details, specifications and documents for a LTC6412IUF#PBF?
Additional datasheets, footprints and schematics for LTC6412IUF#PBF are listed on our Part Details page. You can also find images and similar parts to LTC6412IUF#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC6412IUF#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC6412IUF#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC6412IUF#PBF fall under?
The LTC6412IUF#PBF is listed under Fully Differential Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to LTC6412IUF#PBF when available in the Fully Differential Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC6412IUF#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC6412IUF#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC6412IUF#PBF have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for LTC6412IUF#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC6412IUF#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC6412IUF#PBF?
You can fill out our help required form which you can use to request a quote for LTC6412IUF#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.