Status: | Production |
---|---|
Series: | LTC489 |
RoHS: | Compliant |
Prices starting from US$6.07
Low Power: ICC = 7mA Typ |
Designed for RS485 or RS422 Applications |
Single 5V Supply |
–7V to 12V Bus Common Mode Range Permits ±7V Ground Difference Between Devices on the Bus |
60mV Typical Input Hysteresis |
Receiver Maintains High Impedance in Three-State or with the Power Off |
28ns Typical Receiver Propagation Delay |
Pin Compatible with the SN75173 (LTC488) |
Pin Compatible with the SN75175 (LTC489) |
RECEIVER, RS422/RS485, 4RX, WSOIC | element14 |
Receiver, Rs422/Rs485, 4Rx, Wsoic | Newark Electronics |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
4x RS485 Line Rcv | Analog Devices |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Differential Receiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Receivers | 4Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC489 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 489 |
Data Rate | 10Gbps |
No. of Drivers | 1Drivers |
Operating Temperature Range | 0°C to +70°C |
Propagation Delay | 28ns |
Supply Current | 7mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC489CSW#PBF?
Additional datasheets, footprints and schematics for LTC489CSW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC489CSW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC489CSW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC489CSW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC489CSW#PBF fall under?
The LTC489CSW#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC489CSW#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC489CSW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC489CSW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC489CSW#PBF have stock available?
Authorised distributors including element14, Chip One Stop, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for LTC489CSW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC489CSW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC489CSW#PBF?
You can fill out our help required form which you can use to request a quote for LTC489CSW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.