Status: | Production |
---|---|
Series: | LTC486 |
RoHS: | Compliant |
Very Low Power: ICC = 110µA Typ |
Designed for RS485 or RS422 Applications |
Single 5V Supply |
–7V to 12V Bus Common-Mode Range Permits ±7V GND Difference Between Devices on the Bus |
Thermal Shutdown Protection |
Power-Up/Down Glitch-Free Driver Outputs Permit Live Insertion/Removal of Package |
Driver Maintains High Impedance in Three-State or with the Power Off |
28ns Typical Driver Propagation Delays with 5ns Skew |
Pin Compatible with the SN75172, DS96172, µA96172, and DS96F172 |
4x L Pwr RS485 Drvr | Analog Devices |
Diff Bus/Line Driver, Rs422/Rs485 | Newark Electronics |
DIFF BUS/LINE DRIVER, RS422/RS485 | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 4Drivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
IC Generic Number | LTC486 |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC486ISW#PBF?
Additional datasheets, footprints and schematics for LTC486ISW#PBF are listed on our Part Details page. You can also find images and similar parts to LTC486ISW#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC486ISW#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC486ISW#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC486ISW#PBF fall under?
The LTC486ISW#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC486ISW#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC486ISW#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC486ISW#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC486ISW#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC486ISW#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC486ISW#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC486ISW#PBF?
You can fill out our help required form which you can use to request a quote for LTC486ISW#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.