Status: | Production |
---|---|
Series: | LTC485 |
RoHS: | Compliant |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$1.97
|
2,049
in stock
|
Buy Now | |
Schukat Electronic
from US$4.20
|
370
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.21
|
163
in stock
|
Buy Now | |
Chip One Stop
from US$2.36
|
138
in stock
|
Buy Now | |
Newark Electronics
from US$2.42
|
-
|
Buy Now | |
element14
from US$1.90
|
-
|
Buy Now | |
Richardson RFPD
from US$1.80
|
-
|
Buy Now | |
Farnell
from US$1.82
|
-
|
Buy Now |
L Pwr RS485 Int Tran | Analog Devices |
RS485/422 Transc. LP DIP8 | Schukat Electronic |
IC: interface | Transfer Multisort Elektronik |
Rs422/Rs485 Diff Transceiver, 70Deg C | Newark Electronics |
RS422/RS485 DIFF TRANSCEIVER, 70DEG C | element14 |
INTERFACE - TRANSCEIVER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Driver Case Style | DIP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
IC Generic Number | LTC485 |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 485 |
Data Rate | 52Mbps |
Device Marking | LTC485CN8#PBF |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | Transceiver |
Logic Function Number | 485 |
No. of Transceivers | 32 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 500µA |
Supply Voltage Range | 4.75V to 5.25V |
Where can I find additional details, specifications and documents for a LTC485CN8#PBF?
Additional datasheets, footprints and schematics for LTC485CN8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC485CN8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC485CN8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC485CN8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC485CN8#PBF fall under?
The LTC485CN8#PBF is listed under RS-485 and RS-422.
Can I view similar or alternative parts?
You can view similar parts to LTC485CN8#PBF when available in the RS-485 and RS-422 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC485CN8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC485CN8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC485CN8#PBF have stock available?
Authorised distributors including Analog Devices, Schukat Electronic, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for LTC485CN8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC485CN8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC485CN8#PBF?
You can fill out our help required form which you can use to request a quote for LTC485CN8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.