Status: | Production |
---|---|
Series: | LTC4555 |
RoHS: | Compliant |
SIM Power Supply: 1.8V/3V at 50mA |
Input Voltage Range: 3V to 6V |
Controller Voltage Range: 1.2V to 4.4V |
14kV ESD on all SIM Contact Pins |
Meets all ETSI, IMT-2000 and ISO7816 SIM/Smart Card Interface Requirements |
Level Translators to 1.8V or 3V |
20µA Operating Current |
Logic Controlled Shutdown (ISD < 1µA) |
Available in 0.75mm Profile, 3mm x 3mm QFN Package |
SIM Pwr S & Level Translator | Analog Devices |
Sim Interface, 4.4V, Qfn-Ep | Newark Electronics |
SIM INTERFACE, 4.4V, QFN-EP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | - |
---|---|
Interface Applications | SIM Interface in 3G Cellular Telephones Smart Card Readers |
Supply Voltage Min | 3V |
Supply Voltage Max | 6V |
Interface Case Style | QFN |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC4555EUD#PBF?
Additional datasheets, footprints and schematics for LTC4555EUD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4555EUD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4555EUD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4555EUD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4555EUD#PBF fall under?
The LTC4555EUD#PBF is listed under SIM Interface.
Can I view similar or alternative parts?
You can view similar parts to LTC4555EUD#PBF when available in the SIM Interface range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4555EUD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4555EUD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4555EUD#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4555EUD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4555EUD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4555EUD#PBF?
You can fill out our help required form which you can use to request a quote for LTC4555EUD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.