Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 3.2A |
Supply Voltage Min | 4V |
Supply Voltage Max | 6.5V |
Driver Case Style | DFN |
No. of Pins | 8Pins |
Input Delay | 14ns |
Output Delay | 13ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET Driver |
Module Configuration | N Channel |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 4V to 6.5V |
Where can I find additional details, specifications and documents for a LTC4449EDCB#PBF?
Additional datasheets, footprints and schematics for LTC4449EDCB#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4449EDCB#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4449EDCB#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4449EDCB#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4449EDCB#PBF fall under?
The LTC4449EDCB#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LTC4449EDCB#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4449EDCB#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4449EDCB#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC4449EDCB#PBF have stock available?
There is no stock from authorised distributors for LTC4449EDCB#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4449EDCB#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4449EDCB#PBF?
You can fill out our help required form which you can use to request a quote for LTC4449EDCB#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.