Status: | Production |
---|---|
Series: | LTC4444 |
RoHS: | Compliant |
Prices starting from US$2.67
AEC-Q100 Qualified for Automotive Applications |
Bootstrap Supply Voltage to 114V |
Wide VCC Voltage: 7.2V to 13.5V |
Adaptive Shoot-Through Protection |
2.5A Peak TG Pull-Up Current |
3A Peak BG Pull-Up Current |
1.2Ω TG Driver Pull-Down |
0.55Ω BG Driver Pull-Down |
5ns TG Fall Time Driving 1nF Load |
8ns TG Rise Time Driving 1nF Load |
3ns BG Fall Time Driving 1nF Load |
6ns BG Rise Time Driving 1nF Load |
Drives Both High and Low Side N-Channel MOSFETs |
Undervoltage Lockout |
Thermally Enhanced 8-Lead MSOP Package |
Hi V Sync N-Ch MOSFET Drvr | Analog Devices |
Gate Driver, 2Channel, Mosfet, Msop | Newark Electronics |
GATE DRIVER, 2CHANNEL, MOSFET, MSOP | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side and Low Side |
---|---|
Peak Output Current | 2.5A |
Supply Voltage Min | 7.2V |
Supply Voltage Max | 13.5V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | 25ns |
Output Delay | 22ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4444 |
Channel Configuration | 2/0 |
Device Type | MOSFET Driver |
Module Configuration | N Channel |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Resistance | 1.2ohm |
Output Voltage | 700mV |
Supply Voltage Range | 7.2V to 13.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC4444EMS8E#PBF?
Additional datasheets, footprints and schematics for LTC4444EMS8E#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4444EMS8E#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4444EMS8E#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4444EMS8E#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4444EMS8E#PBF fall under?
The LTC4444EMS8E#PBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC4444EMS8E#PBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4444EMS8E#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4444EMS8E#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4444EMS8E#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for LTC4444EMS8E#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4444EMS8E#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4444EMS8E#PBF?
You can fill out our help required form which you can use to request a quote for LTC4444EMS8E#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.