Status: | Production |
---|---|
Series: | LTC4440 |
RoHS: | Compliant |
Wide Operating VIN Range: Up to 80V |
Rugged Architecture Tolerant of 100V VIN Transients |
Powerful 1.5Ω Driver Pull-Down |
Powerful 2.4A Peak Current Driver Pull-Up |
7ns Fall Time Driving 1000pF Load |
10ns Rise Time Driving 1000pF Load |
Drives Standard Threshold MOSFETs |
TTL/CMOS Compatible Inputs with Hysteresis |
Input Thresholds are Independent of Supply |
Undervoltage Lockout |
Low Profile (1mm) SOT-23 (ThinSOT)™ and Thermally Enhanced 8-Pin MSOP Packages |
Hi Speed, Hi V Hi Side Gate Dr | Analog Devices |
Gate Driver, 1Channel, Mosfet, Tsot-23 | Newark Electronics |
GATE DRIVER, 1CHANNEL, MOSFET, TSOT-23 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 2.4A |
Supply Voltage Min | 8V |
Supply Voltage Max | 15V |
Driver Case Style | SOT-23 |
No. of Pins | 6Pins |
Input Delay | 30ns |
Output Delay | 28ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4440 |
Device Type | MOSFET |
Module Configuration | High Side |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Current | 4A |
Output Resistance | 1.5ohm |
Supply Voltage Range | 8V to 15V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC4440ES6#TRMPBF?
Additional datasheets, footprints and schematics for LTC4440ES6#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC4440ES6#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4440ES6#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4440ES6#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4440ES6#TRMPBF fall under?
The LTC4440ES6#TRMPBF is listed under High-Side Switches and MOSFET Drivers.
Can I view similar or alternative parts?
You can view similar parts to LTC4440ES6#TRMPBF when available in the High-Side Switches and MOSFET Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4440ES6#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4440ES6#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4440ES6#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4440ES6#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4440ES6#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC4440ES6#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC4440ES6#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.