Status: | Production |
---|---|
Series: | LTC4414 |
RoHS: | Compliant |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.16
|
No stock
|
Buy Now | |
Analog Devices
from US$3.18
|
834
in stock
|
Buy Now | |
Chip One Stop
from US$2.77
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$3.92
|
57
in stock
|
Buy Now | |
element14
from US$3.21
|
57
in stock
|
Buy Now | |
Farnell
from US$3.02
|
57
in stock
|
Buy Now | |
Richardson RFPD
from US$2.91
|
-
|
Buy Now |
Designed Specifically to Drive Large QG PFETs |
Very Low Loss Replacement for Power Supply OR’ing Diodes |
3.5V to 36V AC/DC Adapter Voltage Range |
Minimal External Components |
Automatic Switching Between DC Sources |
Low Quiescent Current: 30µA |
3V to 36V Battery Voltage Range |
Limited Reverse Battery Protection |
MOSFET Gate Protection Clamp |
Manual Control Input |
Space Saving 8-Lead MSOP Package |
36V, L Loss PwrPath Cntr for L | Analog Devices |
Gate Driver, 1 Channel, Mosfet, Msop | Newark Electronics |
GATE DRIVER, 1 CHANNEL, MOSFET, MSOP | element14 |
36V Low Loss PowerPath Controller | RS |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | High Side |
---|---|
Peak Output Current | 500µA |
Supply Voltage Min | 3V |
Supply Voltage Max | 36V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | 600µs |
Output Delay | 20µs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Device Type | MOSFET Driver |
Module Configuration | P Channel |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 40.3V |
Where can I find additional details, specifications and documents for a LTC4414EMS8#PBF?
Additional datasheets, footprints and schematics for LTC4414EMS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4414EMS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4414EMS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4414EMS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4414EMS8#PBF fall under?
The LTC4414EMS8#PBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC4414EMS8#PBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4414EMS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4414EMS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4414EMS8#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC4414EMS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4414EMS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4414EMS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC4414EMS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.