Status: | Production |
---|---|
Series: | LTC4411 |
RoHS: | Compliant |
Prices starting from
Low Loss Replacement for PowerPath™ OR'ing Diodes |
Small Regulated Forward Voltage (28mV) |
2.6A Maximum Forward Current |
Low Forward ON Resistance (140mΩ Max) |
Low Reverse Leakage Current (<1µA) |
2.6V to 5.5V Operating Range |
Internal Current Limit Protection |
Internal Thermal Protection |
No External Active Components |
Pin-Compatible Monolithic Replacement for the LTC4412 |
Low Quiescent Current (40µA) |
Low-Profile (1mm) 5-lead SOT-23 Package |
2.6A L Loss Ideal Diode in SOT | Analog Devices |
IDEAL DIODE CONTROLLER, -40 TO 125DEG C | element14 |
Ideal Diode Controller, -40 To 125Deg C | Newark Electronics |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Cellular Phone Handheld Computer |
---|---|
Input Voltage | 6V |
Supply Voltage Min | 2.6V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4411 |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Output Type | Open Drain |
Supply Voltage Range | 2.6V to 5.5V |
Termination Type | Surface Mount Device |
Linear Technology P-Channel Ideal Diode IC TSOT-23 | Distrelec |
Where can I find additional details, specifications and documents for a LTC4411ES5#TRMPBF?
Additional datasheets, footprints and schematics for LTC4411ES5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC4411ES5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4411ES5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4411ES5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4411ES5#TRMPBF fall under?
The LTC4411ES5#TRMPBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC4411ES5#TRMPBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4411ES5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4411ES5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4411ES5#TRMPBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for LTC4411ES5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4411ES5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC4411ES5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC4411ES5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.