Status: | Production |
---|---|
Series: | LTC4380 |
RoHS: | Compliant |
Low Quiescent Current: 8µA Operating |
Withstands Surge Voltage Up to the MOSFET Limit |
Wide Operating Voltage Range: 4V to 72V |
Overcurrent Protection |
Selectable Internal 31.5V/50V or Adjustable Gate Clamp Voltage |
Reverse Input Protection to –60V |
Adjustable Turn-On Threshold |
Adjustable Fault Timer with MOSFET Stress Acceleration |
Controls N-Channel MOSFET |
Latchoff and Retry Options |
Low Retry Duty Cycle During Faults |
10-Pin DFN (3mm × 3mm) and MSOP Packages |
AEC-Q100 Qualified for Automotive Applications |
L Q C Surge Stopper | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive / Avionic Surge Protection Battery Powered Systems Hot Swap / Live Insertion |
---|---|
Input Voltage | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 80V |
Controller IC Case Style | DFN |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC4380CDD-1#PBF?
Additional datasheets, footprints and schematics for LTC4380CDD-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4380CDD-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4380CDD-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4380CDD-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4380CDD-1#PBF fall under?
The LTC4380CDD-1#PBF is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4380CDD-1#PBF when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4380CDD-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4380CDD-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4380CDD-1#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4380CDD-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4380CDD-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4380CDD-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC4380CDD-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.