Status: | Production |
---|---|
Series: | LTC4367 |
RoHS: | Compliant |
100V Overvoltage, Undervoltage | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive Industrial Automation Laptops Portable Instrumentation |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 60V |
Controller IC Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC4367CDD-1#PBF?
Additional datasheets, footprints and schematics for LTC4367CDD-1#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4367CDD-1#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4367CDD-1#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4367CDD-1#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4367CDD-1#PBF fall under?
The LTC4367CDD-1#PBF is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.
Can I view similar or alternative parts?
You can view similar parts to LTC4367CDD-1#PBF when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4367CDD-1#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4367CDD-1#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4367CDD-1#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4367CDD-1#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4367CDD-1#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4367CDD-1#PBF?
You can fill out our help required form which you can use to request a quote for LTC4367CDD-1#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.