Status: | Production |
---|---|
Series: | LTC4366 |
RoHS: | Compliant |
Rugged Floating Topology |
Wide Operating Voltage Range: 9V to >500V |
Adjustable Output Clamp Voltage |
Controls N-Channel MOSFET |
Adjustable Protection Timer |
Internal 9 Second Cool-Down Timer |
Shutdown IQ < 14μA |
Available in 8-Lead TSOT and 8-Lead 3mm × 2mm DFN Packages |
Hi V Surge Stopper | Analog Devices |
Hot-Swap Ctrl, -40 To 85Deg C, Dfn-8 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, DFN-8 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive / Avionic / Industrial Surge Protection High Voltage DC Distribution |
---|---|
Input Voltage | - |
Supply Voltage Min | 9V |
Supply Voltage Max | 500V |
Controller IC Case Style | DFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 9V to 500V |
Where can I find additional details, specifications and documents for a LTC4366IDDB-2#TRMPBF?
Additional datasheets, footprints and schematics for LTC4366IDDB-2#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC4366IDDB-2#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4366IDDB-2#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4366IDDB-2#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4366IDDB-2#TRMPBF fall under?
The LTC4366IDDB-2#TRMPBF is listed under Surge Stopper, Overvoltage, and Overcurrent Protection.
Can I view similar or alternative parts?
You can view similar parts to LTC4366IDDB-2#TRMPBF when available in the Surge Stopper, Overvoltage, and Overcurrent Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4366IDDB-2#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4366IDDB-2#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4366IDDB-2#TRMPBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4366IDDB-2#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4366IDDB-2#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC4366IDDB-2#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC4366IDDB-2#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.