Status: | Production |
---|---|
Series: | LTC4364 |
RoHS: | Compliant |
Wide Operating Voltage Range: 4V to 80V |
Withstands Surges Over 80V with VCC Clamp |
Adjustable Output Clamp Voltage |
Ideal Diode Controller Holds Up Output Voltage During Input Brownouts |
Reverse Input Protection to -40V |
Reverse Output Protection to -20V |
Overcurrent Protection |
Low 10μA Shutdown Current at 12V |
Adjustable Fault Timer |
0.1% Retry Duty Cycle During Faults (LTC4364-2) |
Available in 4mm x 3mm 14-Lead DFN, 16-Lead MSOP, and 16-Lead SO Packages |
AEC-Q100 Qualified for Automotive Applications |
Surge Stopper w/ Ideal Diode | Analog Devices |
Hot-Swap Ctrl, -40 To 85Deg C, Soic-16 | Newark Electronics |
HOT-SWAP CTRL, -40 TO 85DEG C, SOIC-16 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive / Avionic Surge Protection Battery Powered Systems Hot Swap / Live Insertion |
---|---|
Input Voltage | 12V |
Supply Voltage Min | 4V |
Supply Voltage Max | 80V |
Controller IC Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | No |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 4V to 80V |
Where can I find additional details, specifications and documents for a LTC4364IS-2#PBF?
Additional datasheets, footprints and schematics for LTC4364IS-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4364IS-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4364IS-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4364IS-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4364IS-2#PBF fall under?
The LTC4364IS-2#PBF is listed under High Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4364IS-2#PBF when available in the High Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4364IS-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4364IS-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4364IS-2#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4364IS-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4364IS-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4364IS-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC4364IS-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.