Status: | Production |
---|---|
Series: | LTC4357 |
RoHS: | Compliant |
Prices starting from US$3.17
Reduces Power Dissipation by Replacing a Power Schottky Diode with an N-Channel MOSFET |
0.5μs Turn-Off Time Limits Peak Fault Current |
Wide Operating Voltage Range: 9V to 80V |
Smooth Switchover without Oscillation |
No Reverse DC Current |
Available in 6-Lead (2mm × 3mm) DFN and 8-Lead MSOP Packages |
Pos Hi V Ideal Diode Cntr | Analog Devices |
Ideal Diode Cntrl Ic, -40 To 85Deg C | Newark Electronics |
IDEAL DIODE CNTRL IC, -40 TO 85DEG C | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Automotive Systems Telecom Infrastructure |
---|---|
Input Voltage | 80V |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Controller IC Case Style | DFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4357 |
Internal Switch | Yes |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 170µA |
Output Type | Open Drain |
Supply Voltage Range | 9V to 80V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC4357IDCB#TRMPBF?
Additional datasheets, footprints and schematics for LTC4357IDCB#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LTC4357IDCB#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4357IDCB#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4357IDCB#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4357IDCB#TRMPBF fall under?
The LTC4357IDCB#TRMPBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC4357IDCB#TRMPBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4357IDCB#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4357IDCB#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4357IDCB#TRMPBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC4357IDCB#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4357IDCB#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LTC4357IDCB#TRMPBF?
You can fill out our help required form which you can use to request a quote for LTC4357IDCB#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.