Status: | Production |
---|---|
Series: | LTC4357 |
RoHS: | Compliant |
Prices starting from US$3.66
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.87
|
910
in stock
|
Buy Now | |
Chip One Stop
from US$4.90
|
297
in stock
|
Buy Now | |
Richardson RFPD
from US$3.66
|
178
in stock
|
Buy Now | |
Newark Electronics
from US$4.63
|
170
in stock
|
Buy Now | |
element14
from US$4.09
|
79
in stock
|
Buy Now | |
Farnell
from US$3.83
|
79
in stock
|
Buy Now |
Reduces Power Dissipation by Replacing a Power Schottky Diode with an N-Channel MOSFET |
0.5μs Turn-Off Time Limits Peak Fault Current |
Wide Operating Voltage Range: 9V to 80V |
Smooth Switchover without Oscillation |
No Reverse DC Current |
Available in 6-Lead (2mm × 3mm) DFN and 8-Lead MSOP Packages |
Pos Hi V Ideal Diode Cntr | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Ideal Diode Cntrl Ic, -40 To 125Deg C | Newark Electronics |
IDEAL DIODE CNTRL IC, -40 TO 125DEG C | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | - |
---|---|
Peak Output Current | 210µA |
Supply Voltage Min | 9V |
Supply Voltage Max | 80V |
Driver Case Style | MSOP |
No. of Pins | 8Pins |
Input Delay | - |
Output Delay | 300ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4357 |
Device Type | MOSFET Driver |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Range | 9V to 80V |
Where can I find additional details, specifications and documents for a LTC4357HMS8#PBF?
Additional datasheets, footprints and schematics for LTC4357HMS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4357HMS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4357HMS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4357HMS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4357HMS8#PBF fall under?
The LTC4357HMS8#PBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC4357HMS8#PBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4357HMS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4357HMS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4357HMS8#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Richardson RFPD, Newark Electronics and element14 have stock available or on a lead time for LTC4357HMS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4357HMS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4357HMS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC4357HMS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.