Status: | Production |
---|---|
Series: | LTC4352 |
RoHS: | Compliant |
Prices starting from US$3.02
Low Loss Replacement for Power Diode |
Controls N-Channel MOSFET |
0V to 18V Supply ORing or Holdup |
0.5μs Turn-On and Turn-Off Time |
Undervoltage and Overvoltage Protection |
Open MOSFET Detect |
Status and Fault Outputs |
Hot Swappable |
Reverse Current Enable Input |
12-Pin MSOP and DFN (3mm × 3mm) Packages |
L V Ideal Diode Cntr w/ Mon in | Analog Devices |
Ideal Diode Controller, Msop-12 | Newark Electronics |
IDEAL DIODE CONTROLLER, MSOP-12 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Computer Systems Redundant Power Supplies Supply Holdup Telecom Infrastructure |
---|---|
Input Voltage | 18V |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 6V |
Controller IC Case Style | MSOP |
No. of Pins | 12Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4352 |
Controller Type | Low Voltage |
Internal Switch | No |
Operating Temperature Range | 0°C to +70°C |
Output Current Max | 200µA |
Output Type | Voltage |
Output Voltage | 12V |
Output Voltage Max | 24V |
Supply Voltage Range | 2.9V to 6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC4352CMS#PBF?
Additional datasheets, footprints and schematics for LTC4352CMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4352CMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4352CMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4352CMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4352CMS#PBF fall under?
The LTC4352CMS#PBF is listed under PowerPath, Ideal Diodes, and Load Switches.
Can I view similar or alternative parts?
You can view similar parts to LTC4352CMS#PBF when available in the PowerPath, Ideal Diodes, and Load Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4352CMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4352CMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4352CMS#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LTC4352CMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4352CMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4352CMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC4352CMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.