Status: | Production |
---|---|
Series: | LTC4316 |
RoHS: | Compliant |
1x I2C/SMBus Address Translato | Analog Devices |
Translator, Address, 5.5V, Msop | Newark Electronics |
TRANSLATOR, ADDRESS, 5.5V, MSOP | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | I2C Bus & SMBus Systems Applications Servers Telecom |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Interface Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Where can I find additional details, specifications and documents for a LTC4316IMS#PBF?
Additional datasheets, footprints and schematics for LTC4316IMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4316IMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4316IMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4316IMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4316IMS#PBF fall under?
The LTC4316IMS#PBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC4316IMS#PBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4316IMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4316IMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4316IMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4316IMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4316IMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4316IMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC4316IMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.