Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | Battery Chargers Industrial Control Notebook and Palmtop Computers Portable Instruments TV/Video |
Supply Voltage Min | 1.6V |
Supply Voltage Max | 5.5V |
Interface Case Style | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | -40°C to +85°C |
Where can I find additional details, specifications and documents for a LTC4311ISC6#PBF?
Additional datasheets, footprints and schematics for LTC4311ISC6#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4311ISC6#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4311ISC6#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4311ISC6#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4311ISC6#PBF fall under?
The LTC4311ISC6#PBF is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to LTC4311ISC6#PBF when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4311ISC6#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4311ISC6#PBF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LTC4311ISC6#PBF have stock available?
There is no stock from authorised distributors for LTC4311ISC6#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4311ISC6#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4311ISC6#PBF?
You can fill out our help required form which you can use to request a quote for LTC4311ISC6#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.