Status: | Production |
---|---|
Series: | LTC4310 |
RoHS: | Compliant |
Bidirectional I2C Communication Between Two Isolated Buses |
Full Isolation with Inexpensive Ethernet Transformers or Capacitors |
Low Voltage Level Shifting |
I2C Maximum Operating Frequency: |
100kHz for LTC4310-1 |
400kHz for LTC4310-2 |
I2C Specification Compliant VOL, VIL |
±5kV Human Body Model ESD Protection |
Rise Time Accelerators |
SDA, SCL Hot-Swapping |
Very Low Shutdown Current |
Stuck Bus Disconnect and Recovery |
Thermal Shutdown |
10-Lead MSOP and 3mm × 3mm DFN Packages |
Hot-Swappable I2C Isolators | Analog Devices |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Propagation Delay | 170ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4310 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 7mA |
Supply Voltage Range | 3V to 5.5V |
Where can I find additional details, specifications and documents for a LTC4310CMS-2#PBF?
Additional datasheets, footprints and schematics for LTC4310CMS-2#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4310CMS-2#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4310CMS-2#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4310CMS-2#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4310CMS-2#PBF fall under?
The LTC4310CMS-2#PBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC4310CMS-2#PBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4310CMS-2#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4310CMS-2#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4310CMS-2#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4310CMS-2#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4310CMS-2#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4310CMS-2#PBF?
You can fill out our help required form which you can use to request a quote for LTC4310CMS-2#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.