Status: | Production |
---|---|
Series: | LTC4309 |
RoHS: | Compliant |
Bidirectional Buffer Increases Fan-out |
60mV Buffer Offset Independent of Load |
Optional Disconnect when Bus is Stuck Low |
Prevents SDA and SCL Corruption During Live Board Insertion and Removal from Backplane |
Level Shift 2.5V, 3.3V and 5V Busses |
Compatible with Non-Compliant VOL I2C Devices |
±6kV Human Body Model ESD Ruggedness |
Isolates Input SDA and SCL Lines from Output |
Compatible with I2C™, I2C Fast-Mode and SMBus |
READY Open Drain Output |
FAULT Open Drain Output |
1V Precharge on All SDA and SCL Lines |
Optional Rise Time Accelerators |
High Impedance SDA, SCL Pins for VCC = 0 |
Available in Small 12-Pin DFN (4mm × 3mm) and 16-Lead SSOP Packages |
Level Shifting L Offset Hot Sw | Analog Devices |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | ATCA Capacitance Buffer / Bus Extender Live Board Insertion Servers RAID Systems |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.3V to 5.5V |
Where can I find additional details, specifications and documents for a LTC4309CGN#PBF?
Additional datasheets, footprints and schematics for LTC4309CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4309CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4309CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4309CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4309CGN#PBF fall under?
The LTC4309CGN#PBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC4309CGN#PBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4309CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4309CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4309CGN#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4309CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4309CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4309CGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC4309CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.