Status: | Production |
---|---|
Series: | LTC4306 |
RoHS: | Compliant |
1:4 2-Wire Multiplexer/Switch |
Connect SDA and SCL Lines with 2-Wire Bus Commands |
Supply Independent Bidirectional Buffer for SDA and SCL Lines Increases Fan-Out |
Programmable Disconnect from Stuck Bus |
Compatible with I2C and SMBus Standards |
Rise Time Accelerator Circuitry |
SMBus Compatible ALERT Response Protocol |
Two General Purpose Inputs-Outputs |
Prevents SDA and SCL Corruption During Live Board |
Insertion and Removal from Backplane |
±10kV Human Body Model ESD Ruggedness |
24-Lead QFN (4mm × 5mm) and SSOP Packages |
4-Ch, 2-Wire Bus Multxer w/ Ca | Analog Devices |
Hot-Swap Ctrl, 0 To 70Deg C, Ssop-24 | Newark Electronics |
HOT-SWAP CTRL, 0 TO 70DEG C, SSOP-24 | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | I2C SMBus |
---|---|
Interface Applications | Nested Addressing Level Translator Capacitance Buffers and Bus Extender |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC4306CGN#PBF?
Additional datasheets, footprints and schematics for LTC4306CGN#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4306CGN#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4306CGN#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4306CGN#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4306CGN#PBF fall under?
The LTC4306CGN#PBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC4306CGN#PBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4306CGN#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4306CGN#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4306CGN#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4306CGN#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4306CGN#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4306CGN#PBF?
You can fill out our help required form which you can use to request a quote for LTC4306CGN#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.