Status: | Production |
---|---|
Series: | LTC4304 |
RoHS: | Compliant |
Automatic Disconnect of SDA/SCL Lines when Bus is Stuck Low for ≥30ms |
Fault Flag for Stuck Bus |
Recovers Stuck Busses with Automatic Clocking* |
Bidirectional Buffer* for SDA and SCL Lines Increases Fanout |
Prevents SDA and SCL Corruption During Live Board Insertion and Removal from Backplane |
Allows Bus Pullup Voltages Above and Below VCC |
±15kV Human Body Model ESD Protection |
Isolates Input SDA and SCL Lines from Output |
Compatible with I2C™, I2C Fast-Mode and SMBus Standards (Up to 400kHz Operation) |
READY Open Drain Output |
1V Precharge on All SDA and SCL Lines |
High Impedance SDA, SCL Pins for VCC = 0V |
ENABLE Gates Connection from Input to Output |
MSOP 10-Pin and DFN (3mm × 3mm) Packages |
Hot Swappable 2-Wire Bus Buf w | Analog Devices |
Hot-Swap Ctrl, 0 To 70Deg C, Msop-10 | Newark Electronics |
HOT-SWAP CTRL, 0 TO 70DEG C, MSOP-10 | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | ATCA Capacitance Buffer / Bus Extender Live Board Insertion Servers RAID Systems |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | MSOP |
No. of Pins | 10Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | Yes |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC4304CMS#PBF?
Additional datasheets, footprints and schematics for LTC4304CMS#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4304CMS#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4304CMS#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4304CMS#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4304CMS#PBF fall under?
The LTC4304CMS#PBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC4304CMS#PBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4304CMS#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4304CMS#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4304CMS#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4304CMS#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4304CMS#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4304CMS#PBF?
You can fill out our help required form which you can use to request a quote for LTC4304CMS#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.