Status: | Production |
---|---|
Series: | LTC4300A-3 |
RoHS: | Compliant |
Level Shifting Hot Swappable 2 | Analog Devices |
Hot-Swap Ctrl, 0 To 70Deg C, Msop-8 | Newark Electronics |
HOT-SWAP CTRL, 0 TO 70DEG C, MSOP-8 | element14 |
INTERFACE - MISCELLANEOUS | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Capacitance Buffer / Bus Extender Desktop Computer Hot Board Insertion Servers |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Controller IC Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Internal Switch | No |
Operating Temperature Range | 0°C to +70°C |
Supply Voltage Range | 2.7V to 5.5V |
Where can I find additional details, specifications and documents for a LTC4300A-3CMS8#PBF?
Additional datasheets, footprints and schematics for LTC4300A-3CMS8#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4300A-3CMS8#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4300A-3CMS8#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4300A-3CMS8#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4300A-3CMS8#PBF fall under?
The LTC4300A-3CMS8#PBF is listed under Serial Bus Buffers, Extenders, and Accelerators.
Can I view similar or alternative parts?
You can view similar parts to LTC4300A-3CMS8#PBF when available in the Serial Bus Buffers, Extenders, and Accelerators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4300A-3CMS8#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4300A-3CMS8#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4300A-3CMS8#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4300A-3CMS8#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4300A-3CMS8#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4300A-3CMS8#PBF?
You can fill out our help required form which you can use to request a quote for LTC4300A-3CMS8#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.