Status: | Last Time Buy |
---|---|
Series: | LTC4282 |
RoHS: | Compliant |
No distributors results available
Allows Safe Board Insertion Into Live Backplane |
12-/16-Bit ADC with ±0.9% Total Unadjusted Error |
Monitors Current, Voltage, Power and Energy |
Controls Two Parallel N-Channel MOSFETs for SOA Sharing in High Current Applications |
Internal EEPROM for Nonvolatile Configuration |
Wide Operating Voltage Range: 2.9V to 33V |
I2C/SMBus Digital Interface (Coexists with PMBus Devices) |
12V Gate Drive for Lower MOSFET RDS(ON) |
Programmable Current Limit with 2% Accuracy |
MOSFET Power Limiting with Current Foldback |
Continuously Monitors MOSFET Health |
Stores Minimum and Maximum Measurements |
Alerts When Alarm Thresholds Exceeded |
Input Overvoltage and Undervoltage Protection |
Internal ±5% or External Timebases |
32-Pin 5mm × 5mm QFN Package |
AEC-Q100 Qualified for Automotive Applications |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Enterprise Servers & Data Storage Systems N/W Routers/Switches Base Stations Platform Management |
---|---|
Input Voltage | - |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 33V |
Controller IC Case Style | QFN |
No. of Pins | 32Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LTC4282CUH#PBF?
Additional datasheets, footprints and schematics for LTC4282CUH#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4282CUH#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4282CUH#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4282CUH#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4282CUH#PBF fall under?
The LTC4282CUH#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4282CUH#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4282CUH#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4282CUH#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4282CUH#PBF have stock available?
There is no stock from authorised distributors for LTC4282CUH#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4282CUH#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4282CUH#PBF?
You can fill out our help required form which you can use to request a quote for LTC4282CUH#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.