Status: | Production |
---|---|
Series: | LTC4280 |
RoHS: | Compliant |
Allows Safe Insertion into Live Backplane |
8-Bit ADC Monitors Current and Voltage |
I2C/SMBus Interface |
Wide Operating Voltage Range: 2.9V to 15V |
Adjustable Overcurrent Filter Time |
High Side Drive for External N-Channel MOSFET |
No External Gate Capacitor Required |
Input Overvoltage/Undervoltage Protection |
Optional Latchoff or Auto-Retry After Faults |
Alerts Host After Faults |
Inrush Current Limit with Foldback |
Available in 24-Pin 4mm × 5mm QFN Package |
Hot Swap Cntr w/ I2C Compatibl | Analog Devices |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Controller Applications | Computers Electronic Circuit Breakers Live Board Insertion Platform Management Servers |
---|---|
Input Voltage | 15V |
Supply Voltage Min | 2.9V |
Supply Voltage Max | 15V |
Controller IC Case Style | QFN |
No. of Pins | 24Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4280 |
Internal Switch | No |
Operating Temperature Range | 0°C to +70°C |
Output Voltage | 250mV |
Supply Voltage Range | 2.9V to 15V |
Where can I find additional details, specifications and documents for a LTC4280CUFD#PBF?
Additional datasheets, footprints and schematics for LTC4280CUFD#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4280CUFD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4280CUFD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4280CUFD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4280CUFD#PBF fall under?
The LTC4280CUFD#PBF is listed under Low Voltage Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to LTC4280CUFD#PBF when available in the Low Voltage Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4280CUFD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4280CUFD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4280CUFD#PBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LTC4280CUFD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4280CUFD#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4280CUFD#PBF?
You can fill out our help required form which you can use to request a quote for LTC4280CUFD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.