Status: | Production |
---|---|
Series: | LTC4267-3 |
RoHS: | Compliant |
Complete Power Interface Port for IEEE 802®.3af Powered Device (PD) |
Onboard 100V, UVLO Switch |
Constant-Frequency 300kHz Operation |
Precision Dual Level Inrush Current Limit |
Integrated Current Mode Switching Regulator |
Onboard 25k Signature Resistor with Disable |
Programmable Classification Current (Class 0-4) |
Thermal Overload Protection |
Power Good Signal |
Integrated Error Amplifier and Voltage Reference |
Low Profile 16-Pin SSOP or DFN Packages |
Pwr over E IEEE 802.3af PD Int | Analog Devices |
Pd Controller, -57V, Nssop-16 | Newark Electronics |
PD CONTROLLER, -57V, NSSOP-16 | element14 |
POWER MANAGEMENT IC | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | 57V |
---|---|
Output Current | 1A |
UVLO | -36V |
Controller IC Case Style | SSOP |
No. of Pins | 16Pins |
Duty Cycle (%) | 90% |
Frequency | 300kHz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 4267 |
Controller Type | Ethernet |
Input Voltage Max | -57V |
Operating Temperature Range | 0°C to +70°C |
Output Type | Open Drain |
Supply Current | 3mA |
Supply Voltage Max | -57V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a LTC4267CGN-3#PBF?
Additional datasheets, footprints and schematics for LTC4267CGN-3#PBF are listed on our Part Details page. You can also find images and similar parts to LTC4267CGN-3#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LTC4267CGN-3#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LTC4267CGN-3#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LTC4267CGN-3#PBF fall under?
The LTC4267CGN-3#PBF is listed under PoE Powered Device (PD).
Can I view similar or alternative parts?
You can view similar parts to LTC4267CGN-3#PBF when available in the PoE Powered Device (PD) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LTC4267CGN-3#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LTC4267CGN-3#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LTC4267CGN-3#PBF have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for LTC4267CGN-3#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LTC4267CGN-3#PBF often in real-time on the comparison pages.
What if I can't find stock of LTC4267CGN-3#PBF?
You can fill out our help required form which you can use to request a quote for LTC4267CGN-3#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.